Rochester Electronics Logic - Flip Flops 74AHC74D,118

Description
NEXPERIA 74AHC74D - D FLIP-FLOP,
Datasheet
Description
NEXPERIA 74AHC74D - D FLIP-FLOP,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74AHC74D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHC74D,118
Logic - Flip Flops 74AHC74D,118
NEXPERIA 74AHC74D - D FLIP-FLOP,

NEXPERIA 74AHC74D - D FLIP-FLOP,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74AHC74D,118
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT273DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers