Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74ACTQ245SJ

Description
IC TXRX NON-INVERT 5.5V 20SOP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ACTQ245SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ACTQ245SJ
Logic - Buffers, Drivers, Receivers, Transceivers 74ACTQ245SJ
IC TXRX NON-INVERT 5.5V 20SOP

IC TXRX NON-INVERT 5.5V 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ACTQ245SJ
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF7002-QFAA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32283-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details