Rochester Electronics Flip Flops 74ACT823SPC

Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Description
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74ACT823SPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT823SPC
Flip Flops 74ACT823SPC
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 74ACT823SPC
Product Name Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AUP2G80GF,115 - Lingto Electronic Limited
Specs
fMAX 309 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details