Rochester Electronics Logic - Flip Flops 74ACT74SJX

Description
IC FF D-TYPE DUAL 1BIT 14SOP
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT74SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT74SJX
Logic - Flip Flops 74ACT74SJX
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ACT74SJX
Product Name Logic - Flip Flops
fMAX 210 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574AD,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CD54HCT109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset - 5962-9070101MEA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type CDIP
View Details
2 suppliers
Flip Flops - 1727-4106-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers