74AC240FP-E -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
74AC240FP-E
Description
OCTAL BUFFER/LINE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
OCTAL BUFFER/LINE DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
74AC240FP-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
74AC240FP-E |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency
2400 to 5000 MHz
View Details
Device Type
Beamformers
Operating Frequency
500 to 4000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details