Nordic Semiconductor ASA
RF Transceiver ICs
NRF7002-QFAA-R7
Description
IC RF TXRX WIFI 48QFN
Request a Quote
Email Supplier
Datasheet
Description
IC RF TXRX WIFI 48QFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
4823-NRF7002-QFAA-R7CT-ND |
|
Product Name
|
RF Transceiver ICs |
|
Device Type
|
Transceiver
|
|
Technology
|
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
|
|
Operating Frequency
|
2400 to 5000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Beamformers
Operating Frequency
2000 to 18000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details