Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers 74ABT640D,602

Description
IC TRANSCEIVER INVERT 5.5V 20SO
Datasheet
Description
IC TRANSCEIVER INVERT 5.5V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT640D,602 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT640D,602
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT640D,602
IC TRANSCEIVER INVERT 5.5V 20SO

IC TRANSCEIVER INVERT 5.5V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ABT640D,602
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - SI3210M-E-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details