5962-9450801QLA -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
5962-9450801QLA
Description
BUS DRIVER, ABT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, ABT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
5962-9450801QLA |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details