Nordic Semiconductor ASA RF Transceiver ICs NRF52840-CKAA-R

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52840-CKAA-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52840-CKAA-RTR-ND
RF Transceiver ICs 4823-NRF52840-CKAA-RTR-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52840-CKAA-RDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52840-CKAA-RDKR-ND
RF Transceiver ICs 4823-NRF52840-CKAA-RDKR-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52840-CKAA-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52840-CKAA-RCT-ND
RF Transceiver ICs 4823-NRF52840-CKAA-RCT-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - NRF52840-CKAA-R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF52840-CKAA-R
RF Transceiver ICs NRF52840-CKAA-R
BLUETOOTH 5 SOC BLUETOOTH 5/BLUE

BLUETOOTH 5 SOC BLUETOOTH 5/BLUE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF52840-CKAA-RTR-ND NRF52840-CKAA-R
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.0, Thread, Zigbee®
Interface USB
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4751-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Data Rate 500000 kbps
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details