The 2SC5624 is a silicon NPN epitaxial high-frequency low-noise amplifier packaged in a CMPAK-4 case, measuring 2.0 mm × 1.25 mm × 0.8 mm with a typical mass of 0.006 g. It operates with a maximum collector-to-emitter
Manufacturer: Renesas Electronics America
Win Source Part Number: 906375-2SC5624VH-TL-
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 906375-2SC5624VH-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5624VH-TL-E |
| Package Type | SOT3 |