The 2SC5231A-8-TL-E is an NPN silicon RF transistor designed for low-noise amplifier applications, available in the SMCP package measuring 1.6 mm × 0.8 mm with three terminals. It operates with a maximum collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855218-2SC5231A-8-TL
Features: RF Transistor
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 855218-2SC5231A-8-TL-E |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC5231A-8-TL-E |
| Package Type | SOT3 |