Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SC4965YV-TL-E 2SC4965YV-TL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855207-2SC4965YV-TL- E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 855207-2SC4965YV-TL- E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC4965 is a silicon NPN epitaxial transistor designed for VHF/UHF RF switching applications. It is packaged in the CMPAK (PTSP0003ZA-A) case, measuring 2.2 mm by 1.35 mm, with a typical mass of 0.006 g. The device has a collector-to-base voltage rating of 12 V, a collector-to-emitter voltage of 8 V, and a maximum collector current of 100 mA. It exhibits an on-resistance of 1.2 Ω at 2.5 mA base current and 1 kHz, and a collector output capacitance of 1.9 pF at 5 V and 1 MHz. The junction temperature maximum is 150°C. The part meets RoHS compliance and is classified as 'Standard' quality for non-safety-critical applications.

Datasheet Summary
Powered by GS/AI

The 2SC4965 is a silicon NPN epitaxial transistor designed for VHF/UHF RF switching applications. It is packaged in the CMPAK (PTSP0003ZA-A) case, measuring 2.2 mm by 1.35 mm, with a typical mass of 0.006 g. The device has a collector-to-base voltage rating of 12 V, a collector-to-emitter voltage of 8 V, and a maximum collector current of 100 mA. It exhibits an on-resistance of 1.2 Ω at 2.5 mA base current and 1 kHz, and a collector output capacitance of 1.9 pF at 5 V and 1 MHz. The junction temperature maximum is 150°C. The part meets RoHS compliance and is classified as 'Standard' quality for non-safety-critical applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC4965YV-TL-E - 855207-2SC4965YV-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC4965YV-TL-E
855207-2SC4965YV-TL-E
TRANSISTORS - Transistors (BJT) - Single - 2SC4965YV-TL-E 855207-2SC4965YV-TL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 855207-2SC4965YV-TL- E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 855207-2SC4965YV-TL-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 855207-2SC4965YV-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC4965YV-TL-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM9061MX/NOPB - 131376-LM9061MX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET; CMOS
Polarity N-Channel
Package Type SOT3; 8-SOIC
View Details
 - 2EDS7165HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
MOSFETs - 1223246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details