The 2SC4694 is an NPN epitaxial planar silicon transistor designed for low-frequency general-purpose amplification and muting applications. It is housed in a 3-pin MCP package with dimensions of 2.0 mm × 0.6 mm × 0.3 mm. The device has a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855201-2SC4694-TL-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 855201-2SC4694-TL-E |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4694-TL-E |
| Package Type | SOT3 |