Qorvo DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT TGF2955

Description
Qorvo's TGF2955 is a discrete 7.56 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2955 typically provides 46.4 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.0 % which makes the TGF2955 appropriate for high efficiency applications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGF2955 is a discrete 7.56 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2955 typically provides 46.4 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.0 % which makes the TGF2955 appropriate for high efficiency applications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Greensboro, NC, United States
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT
TGF2955
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT TGF2955
Qorvo's TGF2955 is a discrete 7.56 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2955 typically provides 46.4 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.0 % which makes the TGF2955 appropriate for high efficiency applications. Lead-free and RoHS compliant.

Qorvo's TGF2955 is a discrete 7.56 mm GaN on SiC HEMT which operates from DC-12 GHz.

The TGF2955 typically provides 46.4 dBm of saturated output power with power gain of 19.2 dB at 3 GHz. The maximum power added efficiency is 69.0 % which makes the TGF2955 appropriate for high efficiency applications.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number TGF2955
Product Name DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT
Transistor Technology / Material GaN on SiC
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details