Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 906337-2SB808G-SPA-A
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 906337-2SB808G-SPA-AC |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB808G-SPA-AC |
| Package Type | SOT3 |