Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - 2SB1266R-E 2SB1266R-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 906327-2SB1266R-E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 906327-2SB1266R-E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1266R-E - 906327-2SB1266R-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1266R-E
906327-2SB1266R-E
TRANSISTORS - Transistors (BJT) - Single - 2SB1266R-E 906327-2SB1266R-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 906327-2SB1266R-E Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 906327-2SB1266R-E
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 906327-2SB1266R-E
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1266R-E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - LM3046M-ND - DigiKey
Specs
Polarity NPN
Package Type "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
1150A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details