The Motoman LaserWorld Solution is pre-engineered and fully integrated to include all automation required for robotic laser cutting or welding. Motoman's dedicated laser cutting robots feature a 2-axis patented trepanning head for cutting small round, square, hexagonal, or slot holes ranging from 2 mm to 30 mm in diameter. This trepanning head allows for small, intricate cuts with no movement from the robot's main axes. The Class I light-tight enclosure conforms to all applicable ANSI and CDRH standards. Laser power levels ranging from 500 to 4,000 watts are available. Integrated with a Motoman robot, this laser technology provides high-precision, dross-free cuts with excellent concentricity tolerances which meet or exceed piercing die specifications. Laser welds are accurate and have minimal distortion
| RobotWorx | |
|---|---|
| Product Category | Robots |
| Product Name | Motoman LaserWorld Workcell |
| Robot Type | (Robot System) |