RobotWorx Fanuc M-3iA Robot

Description
The Fanuc M-3iA Genkotsu robot is a parallel link model uniquely designed for assembly and pick and place jobs. It has a 6kg payload and is controlled by the advanced R-30iA. Depending on application needs, choose the 4-axis M-3iA/6S or more complex 6-axis M-3iA/6A. Three rotational axes in the 6-axis version make it well suited for tool kitting and assembling. The 4-axis M-3iA/6S has a single rotational wrist axis - ideal for stacking, pick and place. These lightweight models are IP67 protected and also available with food grade coatings. The parallel link style allows for precision-driven, speedy movement within a cylindrical work envelope. The M-3iA/6A can move 2,000 degrees per second. The M-3iA/6S is even faster - 4,000 degrees per second.
Description
The Fanuc M-3iA Genkotsu robot is a parallel link model uniquely designed for assembly and pick and place jobs. It has a 6kg payload and is controlled by the advanced R-30iA. Depending on application needs, choose the 4-axis M-3iA/6S or more complex 6-axis M-3iA/6A. Three rotational axes in the 6-axis version make it well suited for tool kitting and assembling. The 4-axis M-3iA/6S has a single rotational wrist axis - ideal for stacking, pick and place. These lightweight models are IP67 protected and also available with food grade coatings. The parallel link style allows for precision-driven, speedy movement within a cylindrical work envelope. The M-3iA/6A can move 2,000 degrees per second. The M-3iA/6S is even faster - 4,000 degrees per second.

Suppliers

Company
Product
Description
Supplier Links
Fanuc M-3iA Robot -  - RobotWorx
Marion, OH, USA
Fanuc M-3iA Robot
Fanuc M-3iA Robot
The Fanuc M-3iA Genkotsu robot is a parallel link model uniquely designed for assembly and pick and place jobs. It has a 6kg payload and is controlled by the advanced R-30iA. Depending on application needs, choose the 4-axis M-3iA/6S or more complex 6-axis M-3iA/6A. Three rotational axes in the 6-axis version make it well suited for tool kitting and assembling. The 4-axis M-3iA/6S has a single rotational wrist axis - ideal for stacking, pick and place. These lightweight models are IP67 protected and also available with food grade coatings. The parallel link style allows for precision-driven, speedy movement within a cylindrical work envelope. The M-3iA/6A can move 2,000 degrees per second. The M-3iA/6S is even faster - 4,000 degrees per second.

The Fanuc M-3iA Genkotsu robot is a parallel link model uniquely designed for assembly and pick and place jobs. It has a 6kg payload and is controlled by the advanced R-30iA. Depending on application needs, choose the 4-axis M-3iA/6S or more complex 6-axis M-3iA/6A. Three rotational axes in the 6-axis version make it well suited for tool kitting and assembling. The 4-axis M-3iA/6S has a single rotational wrist axis - ideal for stacking, pick and place. These lightweight models are IP67 protected and also available with food grade coatings. The parallel link style allows for precision-driven, speedy movement within a cylindrical work envelope. The M-3iA/6A can move 2,000 degrees per second. The M-3iA/6S is even faster - 4,000 degrees per second.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name Fanuc M-3iA Robot
Robot Type Parallel Robot (Delta/Hexapod)
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details
Laboratory Automation - MICROLAB® NIMBUS - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details