RobotWorx ABB IRB 340 Robot

Description
IRB 340 Flexpicker The ABB IRB 340 Flexpicker is a delta robot designed for high-speed pick and place tasks. Capable of 150 picks per minute, this parallel-arm Delta robot is available with either a 1kg or 2kg payloads. It also comes in three different versions, a standard , washable (IRB 340SA), and stainless steel (IRB 340SAS). ABB's IRB 340 robot is well-suited for use in the electronic, food, and pharmaceutical industries. Its distinctive configuration allows it to move with unmatched care, precision and speed. The wash-down and stainless steel versions are ideal for packing open food. The IRB 340 robot is compact and top-mounted. Wash-Down IRB 340SA The washable version of the ABB IRB 340 Delta robot has an IP67 protection rating. It is built to withstand cleaning with a low-pressure application of mild detergent. ABB used corrosion-resistant materials and special paint and sealed coversbsp;to protect this robot.bsp;The fourth axis of the IRB 340SA has slide bearings to facilitate more thorough spray-downs.bsp; Stainless Steel IRB 340SAS The cleanest IRB 340 version, the IRB 340SAS Flexpicker is built with an easy-to-clean, stainless steel exterior. This nimble delta robot is capable of moving objectsbsp;delicatel y and quickly. For a larger payload, consider ordering a 2kg version: IRB 340/s, IRB 340SA/2, or IRB 340SAS/2.
Description
IRB 340 Flexpicker The ABB IRB 340 Flexpicker is a delta robot designed for high-speed pick and place tasks. Capable of 150 picks per minute, this parallel-arm Delta robot is available with either a 1kg or 2kg payloads. It also comes in three different versions, a standard , washable (IRB 340SA), and stainless steel (IRB 340SAS). ABB's IRB 340 robot is well-suited for use in the electronic, food, and pharmaceutical industries. Its distinctive configuration allows it to move with unmatched care, precision and speed. The wash-down and stainless steel versions are ideal for packing open food. The IRB 340 robot is compact and top-mounted. Wash-Down IRB 340SA The washable version of the ABB IRB 340 Delta robot has an IP67 protection rating. It is built to withstand cleaning with a low-pressure application of mild detergent. ABB used corrosion-resistant materials and special paint and sealed coversbsp;to protect this robot.bsp;The fourth axis of the IRB 340SA has slide bearings to facilitate more thorough spray-downs.bsp; Stainless Steel IRB 340SAS The cleanest IRB 340 version, the IRB 340SAS Flexpicker is built with an easy-to-clean, stainless steel exterior. This nimble delta robot is capable of moving objectsbsp;delicatel y and quickly. For a larger payload, consider ordering a 2kg version: IRB 340/s, IRB 340SA/2, or IRB 340SAS/2.

Suppliers

Company
Product
Description
Supplier Links
ABB IRB 340 Robot -  - RobotWorx
Marion, OH, USA
ABB IRB 340 Robot
ABB IRB 340 Robot
IRB 340 Flexpicker The ABB IRB 340 Flexpicker is a delta robot designed for high-speed pick and place tasks. Capable of 150 picks per minute, this parallel-arm Delta robot is available with either a 1kg or 2kg payloads. It also comes in three different versions, a standard , washable (IRB 340SA), and stainless steel (IRB 340SAS). ABB's IRB 340 robot is well-suited for use in the electronic, food, and pharmaceutical industries. Its distinctive configuration allows it to move with unmatched care, precision and speed. The wash-down and stainless steel versions are ideal for packing open food. The IRB 340 robot is compact and top-mounted. Wash-Down IRB 340SA The washable version of the ABB IRB 340 Delta robot has an IP67 protection rating. It is built to withstand cleaning with a low-pressure application of mild detergent. ABB used corrosion-resistant materials and special paint and sealed coversbsp;to protect this robot.bsp;The fourth axis of the IRB 340SA has slide bearings to facilitate more thorough spray-downs.bsp; Stainless Steel IRB 340SAS The cleanest IRB 340 version, the IRB 340SAS Flexpicker is built with an easy-to-clean, stainless steel exterior. This nimble delta robot is capable of moving objectsbsp;delicatel y and quickly. For a larger payload, consider ordering a 2kg version: IRB 340/s, IRB 340SA/2, or IRB 340SAS/2.

IRB 340 Flexpicker The ABB IRB 340 Flexpicker is a delta robot designed for high-speed pick and place tasks. Capable of 150 picks per minute, this parallel-arm Delta robot is available with either a 1kg or 2kg payloads. It also comes in three different versions, a standard , washable (IRB 340SA), and stainless steel (IRB 340SAS). ABB's IRB 340 robot is well-suited for use in the electronic, food, and pharmaceutical industries. Its distinctive configuration allows it to move with unmatched care, precision and speed. The wash-down and stainless steel versions are ideal for packing open food. The IRB 340 robot is compact and top-mounted. Wash-Down IRB 340SA The washable version of the ABB IRB 340 Delta robot has an IP67 protection rating. It is built to withstand cleaning with a low-pressure application of mild detergent. ABB used corrosion-resistant materials and special paint and sealed coversbsp;to protect this robot.bsp;The fourth axis of the IRB 340SA has slide bearings to facilitate more thorough spray-downs.bsp; Stainless Steel IRB 340SAS The cleanest IRB 340 version, the IRB 340SAS Flexpicker is built with an easy-to-clean, stainless steel exterior. This nimble delta robot is capable of moving objectsbsp;delicately and quickly. For a larger payload, consider ordering a 2kg version: IRB 340/s, IRB 340SA/2, or IRB 340SAS/2.

Supplier's Site

Technical Specifications

  RobotWorx
Product Category Robots
Product Name ABB IRB 340 Robot
Robot Type Parallel Robot (Delta/Hexapod)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Positioner with Controller - H-820 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Industry and research; For life science, biotechnology, automation, micromachining
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 8 kg (17.64 lbs)
View Details