Roberts-Gordon LLC Air Filter 90707000

Description
INTAKE AIR FILTER, OUTER DIAMETER: 4.50 IN, INNER DIAMETER: 2.25 IN, LENGTH: 8.00 IN, MAXIMUM TEMPERATURE: 300 F, MICRON RATING: 15.00 NOMINAL. FREE 2 YEAR RADWELL WARRANTY
Description
INTAKE AIR FILTER, OUTER DIAMETER: 4.50 IN, INNER DIAMETER: 2.25 IN, LENGTH: 8.00 IN, MAXIMUM TEMPERATURE: 300 F, MICRON RATING: 15.00 NOMINAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 26166848 - Radwell International
Willingboro, NJ, United States
Air Filter
26166848
Air Filter 26166848
INTAKE AIR FILTER, OUTER DIAMETER: 4.50 IN, INNER DIAMETER: 2.25 IN, LENGTH: 8.00 IN, MAXIMUM TEMPERATURE: 300 F, MICRON RATING: 15.00 NOMINAL. FREE 2 YEAR RADWELL WARRANTY

INTAKE AIR FILTER, OUTER DIAMETER: 4.50 IN, INNER DIAMETER: 2.25 IN, LENGTH: 8.00 IN, MAXIMUM TEMPERATURE: 300 F, MICRON RATING: 15.00 NOMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Air Filter -  - Radwell International
Willingboro, NJ, United States
Air Filter
Air Filter
ROBERTS GORDON Automotive 90707000

ROBERTS GORDON Automotive 90707000

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 26166848
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 7302855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1619 SCFM (2752 m³/hr)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Gas filter cell GFC-100-G - GFC-100-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details