Boston Acoustics, Inc. Car Audio, Full Range Speaker Neo Type-M SE

Description
The NEOTMSE Type-M1's 1-inch anodized alloy dome is extremely lightweight and ultra strong, for excellent transient response and low distortion. Quick-fit mounting cup simplifies installation by allowing all connections to be made by placing the tweeter in the cup. Separable and dockable crossovers make installation more flexible. Crossover docks with Pro60SE and Pro50SE Crossovers
Datasheet
Description
The NEOTMSE Type-M1's 1-inch anodized alloy dome is extremely lightweight and ultra strong, for excellent transient response and low distortion. Quick-fit mounting cup simplifies installation by allowing all connections to be made by placing the tweeter in the cup. Separable and dockable crossovers make installation more flexible. Crossover docks with Pro60SE and Pro50SE Crossovers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - Neo Type-M SE - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
Neo Type-M SE
Car Audio, Full Range Speaker Neo Type-M SE
The NEOTMSE Type-M1's 1-inch anodized alloy dome is extremely lightweight and ultra strong, for excellent transient response and low distortion. Quick-fit mounting cup simplifies installation by allowing all connections to be made by placing the tweeter in the cup. Separable and dockable crossovers make installation more flexible. Crossover docks with Pro60SE and Pro50SE Crossovers

The NEOTMSE Type-M1's 1-inch anodized alloy dome is extremely lightweight and ultra strong, for excellent transient response and low distortion.
Quick-fit mounting cup simplifies installation by allowing all connections to be made by placing the tweeter in the cup.
Separable and dockable crossovers make installation more flexible.
Crossover docks with Pro60SE and Pro50SE Crossovers

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number Neo Type-M SE
Product Name Car Audio, Full Range Speaker
Nominal Power 50 watts
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details