Bosch Tool Corporation Servo Motor R911325985

Description
SERVO MOTOR, MAD, ASYNCHRONOUS, 130 SIZE, AXIAL FAN, BLOWING COOLING MODE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, MAD, ASYNCHRONOUS, 130 SIZE, AXIAL FAN, BLOWING COOLING MODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126549497 - Radwell International
Willingboro, NJ, United States
Servo Motor
126549497
Servo Motor 126549497
SERVO MOTOR, MAD, ASYNCHRONOUS, 130 SIZE, AXIAL FAN, BLOWING COOLING MODE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, MAD, ASYNCHRONOUS, 130 SIZE, AXIAL FAN, BLOWING COOLING MODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126549497
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details