Actuonix Motion Devices P8 linear servo 25mm 252:1 P8-25-252-12-R

Description
P8-R Linear Actuator with Servo Control P8-25-252-12-R
Request a Quote
Description
P8-R Linear Actuator with Servo Control P8-25-252-12-R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P8-25-252-12-R is a miniature linear actuator with a 25 mm stroke, 252:1 gear ratio, and 12 VDC rated input, designed for precise position control via potentiometer feedback. It has a closed length of 85 mm, delivers a maximum force of 155 N, and operates at a no-load speed of 6.2 mm/s. The actuator features an IP-54 rating, operates between -10°C and +50°C, and has a maximum duty cycle of 20%. It includes a 32 kΩ potentiometer with less than 2.00% linearity and mechanical backlash under 0.3 mm. The unit has a stall current of 450 mA at 12 V, generates 50 dB of audible noise at 45 cm, and holds position when powered off unless the load exceeds the 65 N back drive force. It comes with two mounting brackets and M3 hardware, and a 300 mm cable with a 0.1-inch pitch female socket connector.

Datasheet Summary
Powered by GS/AI

The P8-25-252-12-R is a miniature linear actuator with a 25 mm stroke, 252:1 gear ratio, and 12 VDC rated input, designed for precise position control via potentiometer feedback. It has a closed length of 85 mm, delivers a maximum force of 155 N, and operates at a no-load speed of 6.2 mm/s. The actuator features an IP-54 rating, operates between -10°C and +50°C, and has a maximum duty cycle of 20%. It includes a 32 kΩ potentiometer with less than 2.00% linearity and mechanical backlash under 0.3 mm. The unit has a stall current of 450 mA at 12 V, generates 50 dB of audible noise at 45 cm, and holds position when powered off unless the load exceeds the 65 N back drive force. It comes with two mounting brackets and M3 hardware, and a 300 mm cable with a 0.1-inch pitch female socket connector.

Suppliers

Company
Product
Description
Supplier Links
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8 linear servo 25mm 252:1
P8-25-252-12-R
P8 linear servo 25mm 252:1 P8-25-252-12-R
P8-R Linear Actuator with Servo Control P8-25-252-12-R

P8-R Linear Actuator with Servo Control

P8-25-252-12-R

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Gearmotors
Product Number P8-25-252-12-R
Product Name P8 linear servo 25mm 252:1
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 63:1 6 volts - L16-50-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details