Bosch Tool Corporation Servo Motor R911280610

Description
MOTOR, SERVO MOTOR, SYNCHRONOUS, 093 SIZE, 1000 RPM, 0.71 A, W/BREAK, 3 PHASE, PERMANENT MAGNET, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, SERVO MOTOR, SYNCHRONOUS, 093 SIZE, 1000 RPM, 0.71 A, W/BREAK, 3 PHASE, PERMANENT MAGNET, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126563735 - Radwell International
Willingboro, NJ, United States
Servo Motor
126563735
Servo Motor 126563735
MOTOR, SERVO MOTOR, SYNCHRONOUS, 093 SIZE, 1000 RPM, 0.71 A, W/BREAK, 3 PHASE, PERMANENT MAGNET, IP65. FREE 2 YEAR RADWELL WARRANTY

MOTOR, SERVO MOTOR, SYNCHRONOUS, 093 SIZE, 1000 RPM, 0.71 A, W/BREAK, 3 PHASE, PERMANENT MAGNET, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126563735
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details