ElectroCraft Servo Motor RPX40-125V24-100-S

Description
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 125 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 2048 DIFF. FREE 2 YEAR RADWELL WARRANTY
Description
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 125 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 2048 DIFF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 121313414 - Radwell International
Willingboro, NJ, United States
Servo Motor
121313414
Servo Motor 121313414
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 125 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 2048 DIFF. FREE 2 YEAR RADWELL WARRANTY

BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 125 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 2048 DIFF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 121313414
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
 - PBL.5210 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D64 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.4155 HP
Continuous Current 6.88 amps
View Details