Yaskawa America, Inc. - Motion Division Servo Motor SGMG-55A2AB

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SGM SERIES, 5.5 KW (7.38 HP), 1500 RPM, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SGM SERIES, 5.5 KW (7.38 HP), 1500 RPM, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 67597271 - Radwell International
Willingboro, NJ, United States
Servo Motor
67597271
Servo Motor 67597271
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SGM SERIES, 5.5 KW (7.38 HP), 1500 RPM, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SGM SERIES, 5.5 KW (7.38 HP), 1500 RPM, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 67597271
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 201649514 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details