Bosch Tool Corporation Servo Motor R911254919

Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, 2000 RPM, INTEGRATED ENCODER, SHAFT WITH KEY, CONNECTOR TO SIDE B, WITHOUT BLOCKING BREAK, SIZE 093. FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, SERVO MOTOR, 2000 RPM, INTEGRATED ENCODER, SHAFT WITH KEY, CONNECTOR TO SIDE B, WITHOUT BLOCKING BREAK, SIZE 093. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126577529 - Radwell International
Willingboro, NJ, United States
Servo Motor
126577529
Servo Motor 126577529
BOSCH REXROTH CONTROLS, SERVO MOTOR, 2000 RPM, INTEGRATED ENCODER, SHAFT WITH KEY, CONNECTOR TO SIDE B, WITHOUT BLOCKING BREAK, SIZE 093. FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, SERVO MOTOR, 2000 RPM, INTEGRATED ENCODER, SHAFT WITH KEY, CONNECTOR TO SIDE B, WITHOUT BLOCKING BREAK, SIZE 093. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126577529
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 6 volts - L12-50-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details