Constar Motion Co., Ltd DC Servo Motor 1238M7...M...

Description
12mm DC Coreless Servo Motor Diameter: 12mm Length : 38mm Voltage: 4.5V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc.
Request a Quote Datasheet
Description
12mm DC Coreless Servo Motor Diameter: 12mm Length : 38mm Voltage: 4.5V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Servo Motor
1238M7...M...
DC Servo Motor 1238M7...M...
12mm DC Coreless Servo Motor Diameter: 12mm Length : 38mm Voltage: 4.5V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc.

12mm DC Coreless Servo Motor
Diameter: 12mm Length : 38mm Voltage: 4.5V Gearbox: Metal CNC
Applications: Medical equipment, intelligent prostheses, industrial robots, etc.
Options: Lead wires length, Special coils, Shaft length
The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Servomotors
Product Number 1238M7...M...
Product Name DC Servo Motor
DC Voltage Range 4.5 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details