Actuonix Motion Devices PQ12-R Micro Linear Servos for RC & Arduino 63:1 6 volts PQ12-63-6-R

Description
PQ12-R Linear Actuator with integrated RC Position Controller PQ12-63-6-R
Request a Quote
Description
PQ12-R Linear Actuator with integrated RC Position Controller PQ12-63-6-R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PQ12-R is a miniature linear servo actuator designed for robotics and RC applications, compatible with standard RC receivers and Arduino boards. It features a 63:1 gear ratio and operates at 6 VDC, with a no-load speed of 15 mm/s, a maximum force of 45 N, and a stroke of 20 mm. The actuator includes integrated RC servo control, accepting a 1.0-2.0 ms pulse width input for position control, and has limit switches to prevent overtravel. It weighs 21 g, operates from -10°C to +50°C, and meets IP-54 ingress protection. Mounting includes two brackets and M3 hardware; positional repeatability is ±0.1 mm and mechanical backlash is 0.25 mm. Maximum duty cycle is 20% and audible noise is 55 dB at 45 cm.

Datasheet Summary
Powered by GS/AI

The PQ12-R is a miniature linear servo actuator designed for robotics and RC applications, compatible with standard RC receivers and Arduino boards. It features a 63:1 gear ratio and operates at 6 VDC, with a no-load speed of 15 mm/s, a maximum force of 45 N, and a stroke of 20 mm. The actuator includes integrated RC servo control, accepting a 1.0-2.0 ms pulse width input for position control, and has limit switches to prevent overtravel. It weighs 21 g, operates from -10°C to +50°C, and meets IP-54 ingress protection. Mounting includes two brackets and M3 hardware; positional repeatability is ±0.1 mm and mechanical backlash is 0.25 mm. Maximum duty cycle is 20% and audible noise is 55 dB at 45 cm.

Suppliers

Company
Product
Description
Supplier Links
PQ12-R Micro Linear Servos for RC & Arduino 63:1 6 volts - PQ12-63-6-R - Actuonix Motion Devices
Saanichton, British Columbia, Canada
PQ12-R Micro Linear Servos for RC & Arduino 63:1 6 volts
PQ12-63-6-R
PQ12-R Micro Linear Servos for RC & Arduino 63:1 6 volts PQ12-63-6-R
PQ12-R Linear Actuator with integrated RC Position Controller PQ12-63-6-R

PQ12-R Linear Actuator with integrated RC Position Controller

PQ12-63-6-R

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Gearmotors
Product Number PQ12-63-6-R
Product Name PQ12-R Micro Linear Servos for RC & Arduino 63:1 6 volts
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
50mm 165:1 Micro Linear Servo - P8-50-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 100:1 6 volts - L12-30-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details