Bosch Tool Corporation Proximity Switch R412010138

Description
PROXIMITY SWITCH 100MA 10-30VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 100MA 10-30VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 43677826 - Radwell International
Willingboro, NJ, United States
Proximity Switch
43677826
Proximity Switch 43677826
PROXIMITY SWITCH 100MA 10-30VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 100MA 10-30VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43677826
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details