Festo Corporation Position sensor SMH-S1-HGPP10/12

Description
Measuring principle: magnetic Hall 3 gripper positions can be detected using an evaluation unit Freely selectable switching points
Request a Quote Datasheet
Description
Measuring principle: magnetic Hall 3 gripper positions can be detected using an evaluation unit Freely selectable switching points
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position sensor - SMH-S1-HGPP10/12 - Festo Corporation
Islandia, NY, United States
Position sensor
SMH-S1-HGPP10/12
Position sensor SMH-S1-HGPP10/12
Measuring principle: magnetic Hall 3 gripper positions can be detected using an evaluation unit Freely selectable switching points
  • Measuring principle: magnetic Hall
  • 3 gripper positions can be detected using an evaluation unit
  • Freely selectable switching points
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Proximity Sensors
Product Number SMH-S1-HGPP10/12
Product Name Position sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8M-A-NS-24V-E-2,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Proximity sensor - SIED-M12NB-ZO-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
View Details
Proximity sensor - SMTO-1-PS-K-LED-24-C - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Proximity sensor - SIEN-M12NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers