Bosch Rexroth Corporation Linear Guide Blocks R165371320

Description
GUIDE À BILLES FLS R1653 POUR RAIL TAIL
Request a Quote
Description
GUIDE À BILLES FLS R1653 POUR RAIL TAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642738
Linear Guide Blocks 642738
GUIDE À BILLES FLS R1653 POUR RAIL TAIL

GUIDE À BILLES FLS R1653 POUR RAIL TAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642738
Product Name Linear Guide Blocks
Carriage Load 15039 lbs (6820 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360893 - RS Components, Ltd.
Specs
Carriage Load 16141 lbs (7320 kg)
View Details
3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K200 - AR2-K200 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.31 inch (110 mm)
View Details
Linear Stage - MPAS-A60421-V05S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details