Bosch Tool Corporation Pillow Block/Bearing Housing R165129420

Description
BALL RUNNER BLOCK, LINEAR CARRIAGE, SIZE 25, FLANGED, NORMAL, STANDARD HEIGHT, CARBON STEEL, PRELOAD-FREE, STANDARD SEAL, W/O BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY
Description
BALL RUNNER BLOCK, LINEAR CARRIAGE, SIZE 25, FLANGED, NORMAL, STANDARD HEIGHT, CARBON STEEL, PRELOAD-FREE, STANDARD SEAL, W/O BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 33799414 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
33799414
Pillow Block/Bearing Housing 33799414
BALL RUNNER BLOCK, LINEAR CARRIAGE, SIZE 25, FLANGED, NORMAL, STANDARD HEIGHT, CARBON STEEL, PRELOAD-FREE, STANDARD SEAL, W/O BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY

BALL RUNNER BLOCK, LINEAR CARRIAGE, SIZE 25, FLANGED, NORMAL, STANDARD HEIGHT, CARBON STEEL, PRELOAD-FREE, STANDARD SEAL, W/O BALL CHAIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 33799414
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB20OPN - TSPB-20-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1170 lbs (531 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Split Plummer (Pillow) Block Housings - SNL 31 Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 4.53 to 20.87 inch (115 to 530 mm)
View Details
2 suppliers