NSK Americas Pillow Block/Bearing Housing UFL-002E

Description
MINITURE FLANGE BEARING, 15 MM SHAFT, SEALED, INNET BORE 12 MM, OUTSIDE DIAMETER 40MM, . FREE 2 YEAR RADWELL WARRANTY
Description
MINITURE FLANGE BEARING, 15 MM SHAFT, SEALED, INNET BORE 12 MM, OUTSIDE DIAMETER 40MM, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 122904951 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
122904951
Pillow Block/Bearing Housing 122904951
MINITURE FLANGE BEARING, 15 MM SHAFT, SEALED, INNET BORE 12 MM, OUTSIDE DIAMETER 40MM, . FREE 2 YEAR RADWELL WARRANTY

MINITURE FLANGE BEARING, 15 MM SHAFT, SEALED, INNET BORE 12 MM, OUTSIDE DIAMETER 40MM, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 122904951
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details