Stock Drive Products & Sterling Instrument - SDP/SI 1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL20620

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BBXBLK-UFL20620 is a standard duty two-bolt flange mounting block with a 1-1/4 inch bore, cast iron housing, and dual seal type. It has a height of 5-27/32 inches, a length of 4-7/16 inches, and a width of 3-5/32 inches. The mounting flange features two 7/16 inch bolt holes spaced 1-7/32 inches apart. The unit weighs 1.98 pounds and is designed for set screw shaft retention. The housing is engineered for standard duty applications with a 45° flange orientation and inch-based dimensions.

Datasheet Summary
Powered by GS/AI

The BBXBLK-UFL20620 is a standard duty two-bolt flange mounting block with a 1-1/4 inch bore, cast iron housing, and dual seal type. It has a height of 5-27/32 inches, a length of 4-7/16 inches, and a width of 3-5/32 inches. The mounting flange features two 7/16 inch bolt holes spaced 1-7/32 inches apart. The unit weighs 1.98 pounds and is designed for set screw shaft retention. The housing is engineered for standard duty applications with a 45° flange orientation and inch-based dimensions.

Suppliers

Company
Product
Description
Supplier Links
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
BBXBLK-UFL20620
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block BBXBLK-UFL20620
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UFL20620
Product Name 1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

1/2 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-1/2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN10OPN - TTWN-10-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 640 lbs (290 kg)
View Details
25mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
4mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1804E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1575 inch (4 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details