Bosch Rexroth Corporation Linear Guide Blocks R162331420

Description
Bosch Rexroth R162331420
Request a Quote
Description
Bosch Rexroth R162331420
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642730
Linear Guide Blocks 642730
Bosch Rexroth R162331420

Bosch Rexroth R162331420

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642730
Product Name Linear Guide Blocks
Carriage Load 26077 lbs (11826 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
STAINLESS STEEL 45MM DETENT SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details