ESR-DC4513-18 -- STAINLESS STEEL 45MM DETENT SLIDE 18" - ESR-DC4513-18
Sugatsune America, Inc.
STAINLESS STEEL 45MM DETENT SLIDE 18" - ESR-DC4513-18
ESR-DC4513-18
Description
Stainless steel runners and ball bearings
Full extension
Front disconnect
Positive stop
Hold-in detent
Non-handed
Description
Stainless steel runners and ball bearings
Full extension
Front disconnect
Positive stop
Hold-in detent
Non-handed
Email Supplier
Datasheet
Suppliers
STAINLESS STEEL 45MM DETENT SLIDE 18" - ESR-DC4513-18
ESR-DC4513-18
Stainless steel runners and ball bearings
Full extension
Front disconnect
Positive stop
Hold-in detent
Non-handed
- Stainless steel runners and ball bearings
- Full extension
- Front disconnect
- Positive stop
- Hold-in detent
- Non-handed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
ESR-DC4513-18 |
|
Product Name
|
STAINLESS STEEL 45MM DETENT SLIDE 18" - ESR-DC4513-18 |
|
Axis Configuration
|
X Axis Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
2.06 inch (52.39 mm)
View Details
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
18.98 inch (482 mm)
View Details
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
7.87 inch (200 mm)
View Details
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
12.36 inch (314 mm)
View Details