Bosch Tool Corporation Pillow Block/Bearing Housing R16228942Y

Description
LINEAR RUNNER BLOCK, SYS AP 16 9..30, KWD-020-SNS-CO-N-1,. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR RUNNER BLOCK, SYS AP 16 9..30, KWD-020-SNS-CO-N-1,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 206102909 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
206102909
Pillow Block/Bearing Housing 206102909
LINEAR RUNNER BLOCK, SYS AP 16 9..30, KWD-020-SNS-CO-N-1,. FREE 2 YEAR RADWELL WARRANTY

LINEAR RUNNER BLOCK, SYS AP 16 9..30, KWD-020-SNS-CO-N-1,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 206102909
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB20 - TSSUPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Split Plummer (Pillow) Block Housings - SAW Series - SKF/Global
Specs
Bearing Type Spherical Roller
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 3.19 to 7.94 inch (80.96 to 202 mm)
View Details
2 suppliers