NSK Americas Pillow Block/Bearing Housing UCP209D1

Description
PILLOW BLOCK, BALL BEARING UNIT, TWO-BOLT BASE, 45 MM ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, BALL BEARING UNIT, TWO-BOLT BASE, 45 MM ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 93005889 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
93005889
Pillow Block/Bearing Housing 93005889
PILLOW BLOCK, BALL BEARING UNIT, TWO-BOLT BASE, 45 MM ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, BALL BEARING UNIT, TWO-BOLT BASE, 45 MM ID, ROUND BORE, CAST IRON, LIGHT DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 93005889
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details