The S61PSCM10F036 is a self-aligning, closed-type pillow block bearing with a 10 mm bore, constructed with an anodized aluminum body and a Frelon®-lined aluminum bearing. It has a height of 16 mm, width of 31.5 mm, length of 40 mm, and uses an M5 mounting nut. The bore tolerance for the standard version is +0.085/+0.063 mm. The unit weighs 0.095 kg and has a dynamic load rating of 2985 N.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | S61PSCM10F036 |
| Product Name | 10mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. |
| Bearing / Housing Features | Self-aligning |
| Shaft Diameter | 0.3937 inch (10 mm) |
| Load Rating | 671 lbs (304 kg) |
| Bearing | Frelon Lined Alum. |