Bosch Rexroth Corporation Linear Guide Blocks R162281420

Description
Guide Rail Runner Block size 20 Slim STD
Request a Quote
Description
Guide Rail Runner Block size 20 Slim STD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 409652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
409652
Linear Guide Blocks 409652
Guide Rail Runner Block size 20 Slim STD

Guide Rail Runner Block size 20 Slim STD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 409652
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 14
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 14 inch (356 mm)
View Details
Ball Slide Positioning Stage - 2205P-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-16-50-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details