Bosch Rexroth Corporation Linear Guide Blocks R162231420

Description
GUIDE À BILLES SNS R1622 POUR RAIL TAIL
Request a Quote
Description
GUIDE À BILLES SNS R1622 POUR RAIL TAIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642722
Linear Guide Blocks 642722
GUIDE À BILLES SNS R1622 POUR RAIL TAIL

GUIDE À BILLES SNS R1622 POUR RAIL TAIL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642722
Product Name Linear Guide Blocks
Carriage Load 18186 lbs (8248 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360903 - RS Components, Ltd.
Specs
Carriage Load 27583 lbs (12509 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
Linear Stage - MPAS-B8056F-ALMO2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details