Bosch Rexroth Corporation Linear Guide Blocks R162231320

Description
Bosch Rexroth R162231320
Request a Quote
Description
Bosch Rexroth R162231320
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 642721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
642721
Linear Guide Blocks 642721
Bosch Rexroth R162231320

Bosch Rexroth R162231320

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 642721
Product Name Linear Guide Blocks
Carriage Load 18186 lbs (8248 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KM Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details