Bosch Tool Corporation Servo Motor MHD071B-035-PP0-UN

Description
SERVO MOTOR, MHD SERIES, 071 SIZE, 8 NM, 6.3 AMP, 6000 RPM, 600 VAC MAX, IP65, (R911282844). FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, MHD SERIES, 071 SIZE, 8 NM, 6.3 AMP, 6000 RPM, 600 VAC MAX, IP65, (R911282844). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47623545 - Radwell International
Willingboro, NJ, United States
Servo Motor
47623545
Servo Motor 47623545
SERVO MOTOR, MHD SERIES, 071 SIZE, 8 NM, 6.3 AMP, 6000 RPM, 600 VAC MAX, IP65, (R911282844). FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, MHD SERIES, 071 SIZE, 8 NM, 6.3 AMP, 6000 RPM, 600 VAC MAX, IP65, (R911282844). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47623545
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Servo Motor - 332991 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details