Yaskawa America, Inc. - Motion Division Servo Motor USASEM-02YRW11

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, S SERIES, 3000 RPM, 154 W, 2.1 AMP, 0.49 NM, TOTALLY ENCLOSED, RARE EARTH MAGNET. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, S SERIES, 3000 RPM, 154 W, 2.1 AMP, 0.49 NM, TOTALLY ENCLOSED, RARE EARTH MAGNET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 131433073 - Radwell International
Willingboro, NJ, United States
Servo Motor
131433073
Servo Motor 131433073
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, S SERIES, 3000 RPM, 154 W, 2.1 AMP, 0.49 NM, TOTALLY ENCLOSED, RARE EARTH MAGNET. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, S SERIES, 3000 RPM, 154 W, 2.1 AMP, 0.49 NM, TOTALLY ENCLOSED, RARE EARTH MAGNET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 131433073
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details