ElectroCraft DC Brushless Servo BLDC Motor RapidPower™ Xtreme RPX52

Description
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX52 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is fully customizable. This versatile BLDC motor is highly energy efficient and ideal for embedded applications. All versions of the RPX52 include hall sensor feedback and can be configured with an optional encoder (differential, optical encoder with up to 5000 lines). Summary Details Size: 53mm (2.087 in) Peak Torque: to 1650 mNm (234 oz.in)
Request a Quote Datasheet
Description
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX52 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is fully customizable. This versatile BLDC motor is highly energy efficient and ideal for embedded applications. All versions of the RPX52 include hall sensor feedback and can be configured with an optional encoder (differential, optical encoder with up to 5000 lines). Summary Details Size: 53mm (2.087 in) Peak Torque: to 1650 mNm (234 oz.in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Dover, NH, United States
DC Brushless Servo BLDC Motor
RapidPower™ Xtreme RPX52
DC Brushless Servo BLDC Motor RapidPower™ Xtreme RPX52
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX52 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is fully customizable. This versatile BLDC motor is highly energy efficient and ideal for embedded applications. All versions of the RPX52 include hall sensor feedback and can be configured with an optional encoder (differential, optical encoder with up to 5000 lines). Summary Details Size: 53mm (2.087 in) Peak Torque: to 1650 mNm (234 oz.in)

High torque density. Excellent torque per frame size performance.

New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The RPX52 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is fully customizable. This versatile BLDC motor is highly energy efficient and ideal for embedded applications.

All versions of the RPX52 include hall sensor feedback and can be configured with an optional encoder (differential, optical encoder with up to 5000 lines).

Summary Details

Size: 53mm (2.087 in)
Peak Torque: to 1650 mNm (234 oz.in)

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Brushless Motors
Product Number RapidPower™ Xtreme RPX52
Product Name DC Brushless Servo BLDC Motor
Motor Type Servomotor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
Continuous Torque 2.4 to 4.0 In-lbs (2.76 to 4.59 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

RPX16 Brushless DC Motor - RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V
Torque Constant 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp)
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPP24 - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Servo Motor - 4386484 - Radwell International
Specs
Motor Type Servomotor
View Details