Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
ELECTRO-VOICE
ID60DT -- DRIVERS FOR PUBLIC ADDRESS HORNS; PRODUCT RANGE ELECTRO-VOICE
Electro-voice
Drivers For Public Address Horns; Product Range Electro-Voice
ID60DT
Description
DRIVERS FOR PUBLIC ADDRESS HORNS; Product Range:
Newark, An Avnet Company
Done
Datasheet
Description
DRIVERS FOR PUBLIC ADDRESS HORNS; Product Range:
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Drivers For Public Address Horns; Product Range Electro-Voice
14C7790
Drivers For Public Address Horns; Product Range Electro-Voice
14C7790
DRIVERS FOR PUBLIC ADDRESS HORNS; Product Range:
DRIVERS FOR PUBLIC ADDRESS HORNS; Product Range:
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Speakers
Product Number
14C7790
Product Name
Drivers For Public Address Horns; Product Range Electro-Voice
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Speaker Drivers
7564592
Specs
Impedance
32 ohms
Size
1.77 inch (45 mm)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
ES Series Hazardous Area Sounders and Powered Loudspeakers
ES5-120-73EB
Specs
SPL
116 dB
Weight
6400.00 g (225.79 oz)
Application
Loudspeaker
View Details
Boston Acoustics, Inc.
Home Audio, In-Ceiling Speaker
CS 280
Specs
Nominal Power
10 to 100 watts
Impedance
8 ohms
Sensitivity
89 dB
View Details
MISCO
Speaker
SDC32S
Specs
Nominal Power
5 watts
Impedance
8 ohms
Sensitivity
93 dB
View Details