Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker CS 280

Description
2-way 8" In-ceiling speaker Pivoting mounting arms for easy installation 8" Laminate film woofer 3/4" Mylar tweeter Mounting Depth (from surface) 4-6/16 (110mm) Mounting Hole Cutout: 10-7/8" diameter (276mm DIA) Recommended Amplifier Power: 10-100 watts
Datasheet
Description
2-way 8" In-ceiling speaker Pivoting mounting arms for easy installation 8" Laminate film woofer 3/4" Mylar tweeter Mounting Depth (from surface) 4-6/16 (110mm) Mounting Hole Cutout: 10-7/8" diameter (276mm DIA) Recommended Amplifier Power: 10-100 watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - CS 280 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
CS 280
Home Audio, In-Ceiling Speaker CS 280
2-way 8" In-ceiling speaker Pivoting mounting arms for easy installation 8" Laminate film woofer 3/4" Mylar tweeter Mounting Depth (from surface) 4-6/16 (110mm) Mounting Hole Cutout: 10-7/8" diameter (276mm DIA) Recommended Amplifier Power: 10-100 watts

2-way 8" In-ceiling speaker
Pivoting mounting arms for easy installation
8" Laminate film woofer
3/4" Mylar tweeter
Mounting Depth (from surface) 4-6/16 (110mm)
Mounting Hole Cutout: 10-7/8" diameter (276mm DIA)
Recommended Amplifier Power: 10-100 watts

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number CS 280
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1976413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.26 inch (32 mm)
View Details
Car Audio, Full Range Speaker - Neo Type-M SE - Boston Acoustics, Inc.
Specs
Nominal Power 50 watts
Maximum Power 100 watts
Impedance 8 ohms
View Details
Speakers - 458-1329-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers