Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SAWS
BOSCH TOOL CORPORATION
GCB 18V-127 -- ELECTRIC SAWS
Bosch Tool Corporation
Electric Saws
GCB 18V-127
Description
Bosch GCB 18V-127 Cordless Band Saw
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Bosch GCB 18V-127 Cordless Band Saw
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
356705
Electric Saws
356705
Bosch GCB 18V-127 Cordless Band Saw
Bosch GCB 18V-127 Cordless Band Saw
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Saws
Product Number
356705
Product Name
Electric Saws
Saw Power Source
DC Electricity / Battery
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Electric Saws
2662921
Specs
Blade Size
13.98 inch (355 mm)
Weight
53.8 lbs (24.4 kg)
View Details
Kuriyama of America, Inc.
KuriCrimp™ 30.0 in. Length Hose Saw|Master File
KCS-TF3/E-230/3
Specs
Saw Power Source
AC Electricity / Plug-in
Weight
130 lbs (58.96 kg)
View Details
Makita USA, Inc.
18V LXT® Lithium-Ion Cordless Recipro Saw (Tool Only)
BJR182Z
Specs
Saw Type
Reciprocating Saw
Saw Power Source
DC Electricity / Battery
Use Type
Hand Held
View Details
Husqvarna
Handheld Electric Cutter (7.8 hp)
K 1260
Specs
Saw Type
Circular Saw
Saw Power Source
Gas
Use Type
Hand Held
View Details