Makita USA, Inc. 18V LXT® Lithium-Ion Cordless Recipro Saw (Tool Only) BJR182Z

Description
2,900 SPM and 1-1/8" Stroke for Fast Cutting Makita-built variable speed motor delivers 0-2,900 strokes per minute combined with a 1-1/8" length stroke to provide faster cutting "Tool-less" blade change system allows for faster blade installation and removal for increased productivity Compact, ergonomic design at only 7.9 lbs. for reduced operator fatigue Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles 3-year warranty on tool Battery and charger sold separately INCLUDES: 1 ea. Blade Tool Only, battery and charger not included
Description
2,900 SPM and 1-1/8" Stroke for Fast Cutting Makita-built variable speed motor delivers 0-2,900 strokes per minute combined with a 1-1/8" length stroke to provide faster cutting "Tool-less" blade change system allows for faster blade installation and removal for increased productivity Compact, ergonomic design at only 7.9 lbs. for reduced operator fatigue Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles 3-year warranty on tool Battery and charger sold separately INCLUDES: 1 ea. Blade Tool Only, battery and charger not included

Suppliers

Company
Product
Description
Supplier Links
18V LXT® Lithium-Ion Cordless Recipro Saw (Tool Only) - BJR182Z - Makita USA, Inc.
La Mirada, CA, USA
18V LXT® Lithium-Ion Cordless Recipro Saw (Tool Only)
BJR182Z
18V LXT® Lithium-Ion Cordless Recipro Saw (Tool Only) BJR182Z
2,900 SPM and 1-1/8" Stroke for Fast Cutting Makita-built variable speed motor delivers 0-2,900 strokes per minute combined with a 1-1/8" length stroke to provide faster cutting "Tool-less" blade change system allows for faster blade installation and removal for increased productivity Compact, ergonomic design at only 7.9 lbs. for reduced operator fatigue Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles 3-year warranty on tool Battery and charger sold separately INCLUDES: 1 ea. Blade Tool Only, battery and charger not included

2,900 SPM and 1-1/8" Stroke for Fast Cutting

  • Makita-built variable speed motor delivers 0-2,900 strokes per minute combined with a 1-1/8" length stroke to provide faster cutting
  • "Tool-less" blade change system allows for faster blade installation and removal for increased productivity
  • Compact, ergonomic design at only 7.9 lbs. for reduced operator fatigue
  • Soft grip handle provides increased comfort on the job
  • LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles
  • 3-year warranty on tool
  • Battery and charger sold separately
INCLUDES:
  • 1 ea. Blade
  • Tool Only, battery and charger not included
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Power Saws
Product Number BJR182Z
Product Name 18V LXT® Lithium-Ion Cordless Recipro Saw (Tool Only)
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 32.87 inch (835 mm)
Weight 7.28 lbs (3.3 kg)
View Details
KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 1887070 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 3.35 inch (85 mm)
View Details
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details